Microchip Technology AT93C56SC103
The AT93C56SC103 is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed to provide a robust storage solution for a wide array of electronic applications. This EEPROM device offers a 2K-bit memory capacity and is optimized for low-power consumption, making it an ideal choice for portable and battery-operated devices.
Key Features:
- Memory Size: The AT93C56SC103 comes with a 2K-bit (256 x 8 or 128 x 16) EEPROM, providing ample storage for configuration parameters, serial numbers, calibration data, and small application logs.
- Communication Interface: It utilizes a simple and versatile SPI (Serial Peripheral Interface) bus, which ensures easy integration with most microcontrollers and allows for fast data transfer rates.
- Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, catering to various logic levels and system requirements.
- Write Cycle Time: Fast write cycle times of typically 5 ms make the AT93C56SC103 suitable for applications that require quick data updates and storage.
- Endurance: It boasts a high endurance of 1 million write cycles per byte and a data retention period of 100 years, ensuring reliability over a product's lifespan.
- Package: The EEPROM comes in an 8-lead SOP (Small Outline Package), which is a space-saving solution for PCB (Printed Circuit Board) designs.
- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it robust for harsh environments.
Applications:
The AT93C56SC103 is suitable for a wide range of applications, such as:
- Automotive systems
- Consumer electronics
- Industrial controls
- Medical devices
- Smart cards
- Telecommunication systems
With its combination of reliability, flexibility, and ease of integration, the AT93C56SC103 from Microchip Technology is an excellent choice for designers looking to enhance their product's memory capabilities.