The AT93C46SC-1.8 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage solutions for advanced microcontroller-based systems. This particular model operates at a low voltage range of 1.8V to 5.5V, making it an ideal component for portable and battery-powered applications where power efficiency is a critical consideration.
With a storage capacity of 1-Kbit, the AT93C46SC-1.8 is organized as 64 pages of 16 bytes each, allowing for efficient data management and access. The device utilizes a simple serial interface for communication, which is compatible with the industry-standard 2-wire protocol, making it easy to integrate into a wide variety of systems without the need for complex interfacing or additional hardware.
The AT93C46SC-1.8 boasts a robust feature set, including a self-timed write cycle with auto-erase, ensuring data integrity during write operations. Additionally, it offers a write protect feature that, when enabled, prevents accidental data overwrites and ensures the safety of critical data stored within the device. The EEPROM also supports a ready/busy status signal that provides a hardware indication of the completion of write operations, further enhancing its reliability.
Designed for versatility, the AT93C46SC-1.8 is available in multiple package options, including the 8-lead SOIC (Small Outline Integrated Circuit) package, which is known for its compact footprint and suitability for space-constrained applications. The device also features a wide operating temperature range, making it suitable for use in harsh environmental conditions.
Microchip Technology's commitment to quality and reliability is evident in the AT93C46SC-1.8, with its advanced write protection mechanisms, low power consumption, and compatibility with existing serial EEPROM interface standards. Whether used in consumer electronics, automotive systems, or industrial controls, the AT93C46SC-1.8 is an excellent choice for designers looking for a dependable and efficient non-volatile memory solution.