EN
  • EN
  • DE

AT89C51CC02UAUM

Part No AT89C51CC02UAUM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963865-AT89C51CC02UAUM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C51CC02UAUM CAD Model

Description

The AT89C51CC02UAUM is a highly capable microcontroller from Microchip Technology, designed to offer a robust blend of performance, efficiency, and versatility for a wide range of embedded applications. This particular device falls under the category of 8-bit microcontrollers with a core architecture that provides a perfect balance between power consumption and processing capability.

At the heart of the AT89C51CC02UAUM is an advanced 80C51 microcontroller core that operates at a frequency of up to 60 MHz, which is a significant improvement over traditional 80C51 devices. This increased clock speed enables the microcontroller to perform more operations per second, making it suitable for time-sensitive tasks and complex algorithms.

With 32KB of flash memory, this microcontroller provides ample space for application code, which is particularly beneficial for developers looking to implement feature-rich software without the need for external memory components. Additionally, the device boasts 1024 bytes of RAM, allowing for efficient data manipulation and storage during runtime.

One of the key features of the AT89C51CC02UAUM is its full-speed USB 2.0 device module, which supports data transfer rates of up to 12 Mbps. This makes the microcontroller an ideal choice for USB-enabled applications that require fast and reliable communication with peripherals or host devices.

To ensure easy integration into various systems, the AT89C51CC02UAUM is equipped with a range of peripherals, including two UARTs, three 16-bit timer/counters, a 10-bit ADC with eight channels, and up to 40 general-purpose I/O pins. These features provide the flexibility needed to handle multiple tasks and interface with other components within an embedded system.

This microcontroller is also designed with power efficiency in mind, featuring several power-saving modes that can significantly reduce power consumption when the device is not in active use. This makes it an excellent choice for battery-operated devices or applications where energy conservation is a priority.

Overall, the Microchip Technology AT89C51CC02UAUM is a powerful and versatile microcontroller that offers a comprehensive set of features for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess