EN
  • EN
  • DE

AM29F010-70LE

Part No AM29F010-70LE
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221795-AM29F010-70LE
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F010-70LE CAD Model

Description

The AM29F010-70LE is a 1 Mbit (128K x 8-Bit) CMOS 5.0 Volt-only Flash memory device manufactured by AMD. This device is designed for high performance and low power consumption, making it suitable for various embedded applications requiring non-volatile memory.

Applications:

  • Embedded Systems: Firmware storage for microcontrollers and embedded processors.
  • Industrial Control: Program storage in programmable logic controllers (PLCs) and other industrial equipment.
  • Networking Devices: Boot code and configuration storage in routers, switches, and modems.
  • Consumer Electronics: Storage for firmware in devices like set-top boxes and gaming consoles.
  • Medical Equipment: Program and data storage in portable medical devices.

Features:

  • 5.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • 1 Mbit Density: Provides sufficient storage for small to medium-sized embedded applications.
  • Sector Erase Capability: Enables individual sectors to be erased and reprogrammed without affecting other sectors.
  • Automatic Erase and Program Algorithm: Simplifies the programming process and reduces development time.
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.

Benefits:

  • Simplified System Design: Single voltage operation simplifies board layout and reduces component count.
  • Efficient Memory Management: Sector erase capability allows for efficient use of memory space.
  • Faster Development Time: Automatic erase and program algorithms speed up the programming process.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • High Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The AM29F010-70LE features a 70 ns access time, ensuring fast read operations. It supports JEDEC standard pinout. The device is available in various packages, including PDIP and TSOP. Detailed electrical characteristics and timing specifications are available in the product datasheet.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amd
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess