EN
  • EN
  • DE

AT9206 USBPLUGINCARD

Part No AT9206 USBPLUGINCARD
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT EVAL USB QTOUCH PLUGIN/CARD / Atmel QTouch™ Standalone Boards - Power Adapter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Box
Product Status Obsolete
Accessory Type Power Adapter
For Use With/Related Products Atmel QTouch™ Standalone Boards
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342522-AT9206 USBPLUGINCARD
Ultra Librarian 3D Model Ultra Librarian AT9206 USBPLUGINCARD CAD Model

Description

The Microchip Technology AT9206 USB Plugin Card is a cutting-edge solution designed for developers and engineers who require a versatile and reliable interface for USB connectivity. As a part of Microchip's extensive range of microcontroller accessories, this plugin card offers a seamless integration with development kits to help accelerate the design and testing of USB-related functionalities in various applications.

Key Features

  • USB Interface: The AT9206 comes equipped with a full-speed USB interface that supports data transfer rates of up to 12 Mbps, making it suitable for a wide range of USB applications.
  • Compatibility: Designed to work with Microchip's development boards, this plugin card can be easily integrated into existing projects, providing a quick and efficient way to add USB functionality.
  • Plug and Play: The card's plug-and-play capability ensures a hassle-free setup, allowing developers to focus on their application's development rather than on hardware configuration issues.
  • Robust Design: Built with Microchip's commitment to quality, the AT9206 USB Plugin Card is designed to withstand the rigors of development and testing environments.
  • Support for Multiple Protocols: It supports various USB protocols, enabling developers to work on a broad range of USB-based projects, from simple communication interfaces to more complex USB configurations.

Applications

The AT9206 USB Plugin Card is ideal for a variety of applications, including but not limited to:

  • Development of USB peripherals and devices
  • Testing and prototyping USB communication systems
  • Education and training in USB technology
  • Rapid prototyping for embedded systems with USB requirements

Technical Specifications

For detailed technical specifications, please refer to the AT9206 USB Plugin Card datasheet available on the Microchip Technology website.

Ordering Information

To purchase or learn more about the AT9206 USB Plugin Card, visit the Microchip Technology official website or contact an authorized distributor. Ensure you have the correct part number, AT9206, when placing your order.

You May Also Be Interested in

Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2039 $78.2039
2+ $64.1672 $128.3344
3+ $62.1621 $186.4863
4+ $60.1570 $240.6280
5+ $58.1519 $290.7595
7+ $52.1355 $364.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess