EN
  • EN
  • DE

AC300023

Part No AC300023
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description DSPIC33F AC INDUCTION MOTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type AC Induction (ACIM) Motor
Utilized IC / Part dsPICDEM (DM330 023), dsPIC33F
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548571-AC300023
Ultra Librarian 3D Model Ultra Librarian AC300023 CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess