EN
  • EN
  • DE

KSZ8041FTL

Part No KSZ8041FTL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX PHY 10/100 LV/LP 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 250
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tray
Type Transceiver
Protocol MII RMII
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 48-TQFP
Manufacturer Device Package 48-TQFP (7x7)
Catalog Ethernet Transceivers
Win Source Part Number 083462-KSZ8041FTL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless
Ultra Librarian 3D Model Ultra Librarian KSZ8041FTL CAD Model

Description

Microchip Technology's KSZ8041FTL Ethernet PHY Transceiver

The KSZ8041FTL is a highly-integrated Ethernet Physical Layer Transceiver (PHY) from the renowned manufacturer Microchip Technology. This compact and efficient component is specifically designed to address the need for low-power, high-performance, and reliable data transmission in a variety of network-enabled devices and applications.

At the heart of the KSZ8041FTL is its ability to support 10Base-T and 100Base-TX Ethernet protocols, making it versatile for both traditional and fast Ethernet environments. The device is compliant with the IEEE 802.3/802.3u standards, ensuring interoperability with a wide range of network devices and systems.

One of the standout features of the KSZ8041FTL is its reduced power consumption. It incorporates innovative power management techniques, including a power-saving mode that significantly reduces power usage during periods of low network activity. This makes the KSZ8041FTL an ideal choice for energy-sensitive applications such as battery-operated devices, IoT products, and green technology implementations.

The KSZ8041FTL comes in a compact 32-pin QFN package, which is perfect for space-constrained applications. Its small form factor does not compromise its functionality, as it includes an integrated voltage regulator, and LED indicators for link and activity status, which provides visual feedback for network diagnostics and monitoring.

Moreover, the KSZ8041FTL features LinkMD® TDR-based cable diagnostics, which enables the detection of common cabling problems, helping technicians to quickly identify and resolve issues related to cable installation. This diagnostic capability is a valuable tool for maintaining network integrity and minimizing downtime.

For designers and engineers, Microchip Technology provides robust support for the KSZ8041FTL, including detailed datasheets, application notes, and reference designs. This support ensures a smooth integration process and helps accelerate time-to-market for products incorporating this advanced Ethernet PHY transceiver.

In summary, the KSZ8041FTL from Microchip Technology is a feature-rich, low-power, and highly reliable Ethernet PHY solution that meets the demands of modern networked devices, offering both performance and practicality for a diverse range of applications.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8822 $55.1754
16+ $6.4674 $103.4784
24+ $6.2653 $150.3672
33+ $6.0632 $200.0856
43+ $5.8611 $252.0273
58+ $5.2548 $304.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,023 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess