EN
  • EN
  • DE

AT91SAM7X256C-CU

Part No AT91SAM7X256C-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 256KB 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number AT91SAM7X256
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 744449-AT91SAM7X256C-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X256C-CU CAD Model

Description

Microchip Technology's AT91SAM7X256C-CU: High-Performance Embedded MCU

The AT91SAM7X256C-CU is a robust ARM7TDMI-based microcontroller (MCU) brought to the market by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This MCU is specifically designed for networked applications and offers a perfect balance between computing performance, feature integration, and cost-effectiveness, making it an ideal choice for a wide range of industrial and consumer applications.

Core Features

  • High-Performance Processor: At the heart of the AT91SAM7X256C-CU lies an ARM7TDMI processor core, which operates at up to 55 MHz, delivering the computational power needed for complex algorithms and control tasks.
  • Memory: The device includes 256KB of high-speed flash memory and 64KB of SRAM, providing ample storage for application code and data without the need for external memory components.
  • Connectivity: With an Ethernet MAC 10/100 base-T and two USARTs, the MCU is well-suited for networked applications, ensuring efficient communication in connected systems.
  • Peripheral Set: The AT91SAM7X256C-CU is equipped with a rich set of peripherals, including USB 2.0 full-speed device and host interfaces, SPI, SSC, TWI (I2C), and multiple timers, which allow for versatile system designs.
  • Power Efficiency: The MCU supports multiple power-saving modes, including Idle and Power-down, which help to minimize power consumption in battery-operated devices.

Advanced Integration

Designed to facilitate rapid development and deployment, the AT91SAM7X256C-CU integrates features such as a 10-bit ADC and 2 DACs, providing essential analog interfaces for sensors and actuators. The MCU also offers a complete system protection suite with a watchdog timer, brownout detector, and real-time timer, ensuring reliable operation under varying conditions.

Development Support

Microchip Technology provides comprehensive support for the AT91SAM7X256C-CU through its software and hardware development tools. Developers can take advantage of the extensive software libraries, development kits, and the integrated development environment (IDE) to streamline the design process and bring products to market faster.

Whether it's for industrial control systems, networking equipment, or smart IoT devices, the AT91SAM7X256C-CU is a versatile and powerful microcontroller that offers an optimal solution for engineers looking to leverage the performance and efficiency of ARM7TDMI architecture.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7376 $56.2128
6+ $17.5517 $105.3102
9+ $16.9587 $152.6283
13+ $15.7728 $205.0464
17+ $15.1798 $258.0566
21+ $14.5869 $306.3249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,657 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess