EN
  • EN
  • DE

AT91SAM7A1-AU

Part No AT91SAM7A1-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT91SAM
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 49
Program Memory Type ROMless
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number AT91SAM7
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566245-AT91SAM7A1-AU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7A1-AU CAD Model

Description

Microchip Technology AT91SAM7A1-AU Product Overview

The AT91SAM7A1-AU is a robust microcontroller from Microchip Technology, designed to offer a high-performance solution for embedded systems. This product is part of the AT91SAM series, which is renowned for its ARM7TDMI processor cores, providing users with a powerful combination of real-time capabilities and low-power consumption.

Key Features

  • Core: ARM7TDMI-S processor, operating at up to 55 MHz, delivers efficient performance for complex algorithms and tasks.
  • Memory: Comes with 16KB of SRAM and 32KB of non-volatile FLASH memory, allowing for ample space to store code and data.
  • I/O Capabilities: Provides a range of I/O options including GPIOs, SPI, TWI (I2C), and USART interfaces, enabling communication with a variety of peripherals.
  • Power Management: Features multiple power-saving modes, including idle and power-down modes, which significantly reduce power consumption when the MCU is not in full operation.
  • Timers and Counters: Equipped with a system timer, watchdog timer, and real-time timer, which are essential for managing time-critical tasks and system resets.
  • Interruption Handling: Advanced interrupt controller with multiple priority levels ensures timely and efficient response to hardware events.
  • Package: Available in a LQFP package with 48 pins, making it suitable for space-constrained applications.

Applications

The AT91SAM7A1-AU is a versatile microcontroller that can be used in a wide range of applications. Its performance and features make it suitable for industrial control systems, smart IoT devices, medical equipment, and automotive electronics. Its connectivity options also make it an excellent choice for applications requiring communication with sensors, actuators, and other microcontrollers.

Quality and Reliability

Microchip Technology is committed to providing high-quality products. The AT91SAM7A1-AU is designed to meet the rigorous demands of modern embedded systems, ensuring reliability and longevity in a variety of operating conditions. Developers can trust this microcontroller to be the cornerstone of their applications, providing stable and efficient operation over its lifespan.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6616 $73.9848
6+ $20.2356 $121.4136
9+ $19.6027 $176.4243
13+ $18.9709 $246.6217
16+ $18.3379 $293.4064
22+ $16.4414 $361.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess