Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 50MHz ~ 6GHz
P1dB 16dBm
Gain 5.2dB
Noise Figure 2.5dB
RF Type Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN
Voltage - Supply 5V
Current - Supply 20mA
Test Frequency 5GHz
Mounting Type Surface Mount
Package / Case 8-VQFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1373228-PMA-5454+
Ultra Librarian 3D Model Ultra Librarian PMA-5454+ CAD Model

Description

The 1373228-PMA-5454+ is an RF amplifier manufactured by Mini-Circuits. It is designed for cellular, GSM, ISM, LTE, WCDMA, WiMAX, and WLAN applications.

  • Application: Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN
  • Frequency: 50MHz ~ 6GHz
  • Package / Case: 8-VQFN Exposed Pad
  • Supplier Device Package: 8-QFN (3x3)
  • Voltage - Supply: 5V
  • Gain: 5.2dB
  • P1dB: 16dBm
  • Noise Figure: 2.5dB
  • Current - Supply: 20mA
  • Test Frequency: 5GHz

You May Also Be Interested in

BeRex Corporation
RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 50MHz ~ 6GHz SOT-89-3
Need more? Email Us
ECAD model for BL022A
Skyworks Solutions Inc.
5GHZ 26DBM PA IN 4X4X0.9MM QFN
Lowest to $2.1904
ECAD model for SE5017L-R
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Lowest to $0.0320
ECAD model for MW6IC1940NBR1
Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $45.1802
ECAD model for MWIC930NR1
Broadcom Limited
IC RF AMP ISM 0HZ-1GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-2011-BLKG
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N
Freescale Semiconductor - NXP
IC AMP W-CDMA 2.11-2.17GHZ TO270
Lowest to $63.2849
ECAD model for MW7IC2240NR1
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
ECAD model for SKY77604-11

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8345 $53.6830
32+ $3.1463 $100.6816
50+ $3.0479 $152.3950
68+ $2.9496 $200.5728
88+ $2.8513 $250.9144
118+ $2.5563 $301.6434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 540 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention