EN
  • EN
  • DE

AT91M40400-25AC

Part No AT91M40400-25AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TQFP / 32bit MCU, RISC, ROMLESS, AT91 ARM Family
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AT91SAM
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM7
Core Size 16/32-Bit
Speed 25MHz
Connectivity EBI/EMI, UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 3.6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769106-AT91M40400-25AC
Popularity Medium
Supply and Demand Status Limited
Family Name AT91M40400
Introduction Date August 26, 1998
ECCN 3A991.a.2
Ultra Librarian 3D Model Ultra Librarian AT91M40400-25AC CAD Model

Description

The AT91M40400-25AC is a high-performance microcontroller designed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This product is part of the AT91 series, which is particularly known for its ARM-based processors, offering a blend of high-speed processing capabilities with low power consumption.

Key Features:

  • Core: The AT91M40400-25AC is built around the ARM7TDMI processor core, which operates at a maximum frequency of 25 MHz. This core is known for its excellent performance-to-power ratio, making it ideal for power-sensitive applications.
  • Memory: It comes with a substantial on-chip memory that includes 4MB of ROM, ensuring ample space for complex applications and software stacks.
  • Connectivity: The device offers a range of connectivity options, including multiple serial communication interfaces, which allow for easy integration into a variety of systems and networks.
  • Power Efficiency: Designed with power efficiency in mind, the AT91M40400-25AC is suitable for battery-operated devices, as well as applications that require extended periods of operation without the need for frequent power sources.
  • Temperature Range: This microcontroller is built to withstand industrial temperature ranges, making it reliable in a variety of harsh environmental conditions.

Applications:

The AT91M40400-25AC is versatile and can be used in a wide array of applications. It is particularly suited for:

  • Industrial control systems
  • Portable devices
  • Medical equipment
  • Automotive electronics
  • Smart IoT devices

With its robust architecture and comprehensive feature set, the AT91M40400-25AC from Microchip Technology is engineered to meet the demands of complex and sophisticated electronic systems. Whether for professional or industrial use, this microcontroller stands as a testament to Microchip's commitment to quality, reliability, and innovation.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess