EN
  • EN
  • DE

AT91CAP7X-DK33

Part No AT91CAP7X-DK33
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP7 EVAL BRD / AT91CAP7 CAP™ ARM7 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Utilized IC / Part AT91CAP7
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342530-AT91CAP7X-DK33
Ultra Librarian 3D Model Ultra Librarian AT91CAP7X-DK33 CAD Model

Description

The AT91CAP7X-DK33 from Microchip Technology is an advanced development kit designed for engineers and developers who are looking to create and test applications using the AT91CAP7X series of ARM-based microcontrollers. This comprehensive kit provides a robust platform for developing high-performance embedded systems that require low power consumption and a high degree of integration.

At the heart of the AT91CAP7X-DK33 development kit is the AT91CAP7S microcontroller, which features an ARM7TDMI processor core. This core operates at speeds up to 55MHz and is complemented by a rich set of peripherals and a flexible memory interface, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and smart IoT solutions.

The development kit includes a range of features that facilitate rapid prototyping and development:

  • A full-featured development board with the AT91CAP7S microcontroller
  • Multiple connectivity options including USB, Ethernet, and serial interfaces
  • An integrated JTAG emulator for real-time debugging
  • Expansion headers for adding additional peripherals and modules
  • Access to a comprehensive suite of development tools and software including IDEs, compilers, and example code

The AT91CAP7X-DK33 is also equipped with a range of on-board memory options, including SRAM, flash, and EEPROM, to support the development of complex applications. The kit provides a user-friendly environment that accelerates the development cycle, from initial concept to final product.

Microchip Technology supports the AT91CAP7X-DK33 with extensive documentation, application notes, and a dedicated support community. This ensures that developers have all the resources they need to succeed with their projects. Whether you're an experienced engineer or just starting out, the AT91CAP7X-DK33 development kit is a versatile and powerful tool for transforming your innovative ideas into reality.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess