EN
  • EN
  • DE

MCP6544T-E/ST

Part No MCP6544T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V QUAD P-P 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP6544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884284-MCP6544T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6544T-E/ST CAD Model

Description

Product Overview: Microchip Technology's MCP6544T-E/ST

The MCP6544T-E/ST is a high-precision quad comparator from Microchip Technology, renowned for its low power consumption and small footprint. Designed to operate over a wide voltage range, this device is suitable for battery-powered applications and portable devices. Its quad comparator configuration makes it an excellent choice for multi-voltage monitoring and signal detection tasks in a variety of electronic systems.

Key Features

  • Voltage Range: The device can function with a single supply voltage ranging from 2.7V to 6.0V, making it versatile for different power environments.
  • Low Quiescent Current: The MCP6544T-E/ST boasts a low quiescent current of just 1 µA per comparator, which is ideal for power-sensitive applications.
  • Push-Pull Output: Each comparator features a push-pull output stage that eliminates the need for external pull-up resistors and allows for direct drive of loads.
  • Response Time: Fast propagation delays are characteristic of this device, ensuring quick response times for critical applications.
  • Temperature Range: It operates within an extended industrial temperature range from -40°C to +125°C, suitable for harsh environments.
  • Packaging: The MCP6544T-E/ST is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is beneficial for space-constrained applications.

Applications

The versatility of the MCP6544T-E/ST allows it to be integrated into a wide array of applications, including:

  • Automotive systems
  • Battery monitoring
  • Alarm systems
  • Industrial control systems
  • Medical devices
  • Portable electronics

Conclusion

Microchip Technology's MCP6544T-E/ST is a reliable and efficient solution for designers looking to incorporate multiple comparators into their systems without compromising on power consumption or space. Its robust design and versatile features make it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3403 $60.1254
43+ $2.7408 $117.8544
66+ $2.6551 $175.2366
90+ $2.5696 $231.2640
117+ $2.4839 $290.6163
156+ $2.2268 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,699 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess