EN
  • EN
  • DE

AT90USB647-MU

Part No AT90USB647-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QFN / MCU 8-bit AVR RISC 64KB Flash 3.3V/5V 64-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR 90USB
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 769104-AT90USB647-MU
Popularity Medium
Supply and Demand Status Limited
Family Name AT90USB647
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT90USB647-MU CAD Model

Description

The AT90USB647-MU from Microchip Technology is a sophisticated USB microcontroller that combines the power of Microchip's AVR architecture with the convenience of USB connectivity. Designed for applications that require high-speed data transfer and efficient processing, this microcontroller is perfect for a range of applications, including industrial control systems, medical devices, and consumer electronics.

Key Features:

  • Advanced RISC Architecture: With 64KB of in-system programmable flash, the AT90USB647-MU boasts a high-performance, low-power AVR 8-bit microcontroller that executes powerful instructions in a single clock cycle. This enables the system to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • USB 2.0 Full-speed/Low Speed Device Module: The integrated USB module supports data transfer rates of up to 12 Mbps for full-speed operation and 1.5 Mbps for low-speed operation, making it ideal for various USB applications.
  • Extensive Peripheral Set: This microcontroller features a range of built-in peripherals, including timers, serial communication controllers, and analog-to-digital converters, providing developers with the tools they need to build complex systems.
  • JTAG Interface: For robust on-chip debugging, the AT90USB647-MU includes a JTAG interface, allowing developers to carry out extensive debugging with in-circuit emulators.
  • Flexible Oscillator Structure: The device supports a wide range of clock sources, giving developers the flexibility to choose the best option for their specific application.

Applications:

The AT90USB647-MU is versatile and can be used in various applications such as:

  • USB peripheral development
  • Point-of-sale terminals
  • Medical devices with USB interfaces
  • Industrial control systems
  • Consumer electronics that require USB connectivity

Package and Quality:

The AT90USB647-MU is offered in a 64-lead QFN package, providing a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, and the AT90USB647-MU is no exception, delivering reliability and performance for mission-critical applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess