Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR 90USB
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (14x14)
Win Source Part Number 769105-AT90USB647-AUR
Popularity Medium
Supply and Demand Status Limited
Family Name AT90USB647
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AT90USB647-AUR CAD Model

Description

Microchip Technology's AT90USB647-AUR Microcontroller

The AT90USB647-AUR is a high-performance, low-power AVR 8-bit microcontroller brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced microcontroller is designed to offer a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications, including but not limited to, USB peripherals, gaming devices, GPS systems, industrial control systems, and medical equipment.

Key Features

  • Advanced RISC Architecture: The AT90USB647-AUR is built on an enhanced RISC architecture that executes powerful instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz. This architecture enables system designers to optimize power consumption versus processing speed effectively.
  • USB 2.0 Full-speed/Low Speed Device Module: With an integrated USB 2.0 device module, this microcontroller supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates. It is equipped with 22 programmable endpoints and a 176-byte configurable endpoint memory, making it highly suitable for USB applications.
  • JTAG Interface for On-chip-debug: The on-chip JTAG interface allows for extensive debugging and programming capabilities, facilitating the development process and ensuring the reliability of the end application.
  • Large Memory Capacity: The device boasts 64KB of in-system programmable flash, 4KB EEPROM, and 4KB internal SRAM, allowing for robust application development and data storage options.
  • Peripheral Features: The AT90USB647-AUR includes a variety of peripherals such as timers/counters, PWM channels, and ADCs, which enhance its functionality and flexibility in system design.
  • Power Efficiency: Its power-saving modes, including Idle and Power-down modes, ensure that the microcontroller can maintain optimal functionality while minimizing power consumption.

Package and Quality

The AT90USB647-AUR comes in a 64-lead TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, and the device is RoHS compliant, reflecting a commitment to environmental responsibility.

Whether you are developing a sophisticated industrial system or an innovative consumer product, the AT90USB647-AUR from Microchip Technology offers the performance, versatility, and reliability needed to bring your designs to life.

You May Also Be Interested in

Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention