EN
  • EN
  • DE

AT90USB6416MU

Part No AT90USB6416MU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046675-AT90USB6416MU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90USB6416MU CAD Model

Description

Product Overview: AT90USB6416MU by Microchip Technology

The AT90USB6416MU is a high-performance, low-power microcontroller from Microchip Technology's extensive range of USB-enabled microcontrollers. This device is based on the advanced AVR enhanced RISC architecture, which enables the execution of most instructions in a single clock cycle, resulting in impressive processing speeds and optimal power efficiency.

With 64KB of in-system self-programmable flash, the AT90USB6416MU provides ample space for complex applications. Additionally, it includes 2KB of EEPROM and 4KB of internal SRAM, offering robust storage options for your application's needs. The device operates at a frequency of up to 16MHz, ensuring swift performance for demanding tasks.

Connectivity is a standout feature of the AT90USB6416MU, which offers full-speed USB 2.0 capabilities. This allows for easy integration with USB-enabled devices, facilitating rapid data transfer and communication. Moreover, the microcontroller supports up to 22 programmable I/O lines, providing flexibility in interfacing with other peripherals and sensors.

The microcontroller's 10-bit ADC (Analog-to-Digital Converter) with up to 12 channels enables precise measurement of analog signals, making it suitable for a wide array of applications that require sensor data acquisition. The device also includes a programmable watchdog timer with an internal oscillator, ensuring system reliability and stability.

Power management is another key aspect of the AT90USB6416MU, featuring various sleep modes that significantly reduce power consumption when the device is not in active use. This makes it an excellent choice for battery-operated devices where power conservation is critical.

The AT90USB6416MU is available in a 64-lead QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. Whether you are developing complex USB interfaces, advanced consumer electronics, or IoT devices, the AT90USB6416MU offers a combination of performance, connectivity, and power efficiency that can meet the needs of your innovative projects.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess