The SM89516AC25J is a high-performance 8-bit microcontroller from SyncMOS, based on the widely used 8051 architecture. The '516A' signifies a larger on-chip Flash memory (likely 16KB or 32KB, requiring datasheet confirmation) compared to other SM89 series microcontrollers. The 'C25' denotes a clock speed of 25 MHz. The 'J' at the end likely refers to the package type (e.g., Ceramic DIP package). It's designed for more complex embedded control applications that require significant code storage and processing power.
Applications:
- Advanced industrial control systems
- Complex motor control applications
- Sophisticated home automation systems
- High-end consumer electronics
- Data acquisition systems
Features:
- 8-bit 8051-compatible CPU
- 25 MHz clock speed
- Larger on-chip Flash memory (Needs verification via datasheet)
- RAM (Size depends on the exact model - Needs datasheet)
- Timers/Counters (Typically two or three)
- UART serial port
- Parallel I/O ports
- Interrupt controller
Benefits:
- Handles complex embedded control tasks
- Compatible with standard 8051 development tools
- Larger Flash memory allows for more complex code
- Flexible I/O for interfacing with various peripherals
- Reprogrammable Flash memory for easy updates
- Efficient power consumption for battery-powered devices
Additional Details:
The SM89516AC25J is suitable for applications demanding significant code storage and processing capabilities. The on-chip Flash allows for in-system programming and reprogramming. The timers/counters provide precise timing and control functions. The UART enables serial communication with external devices. The parallel I/O ports provide a versatile interface to external hardware. The ceramic package ('J') suggests this version is potentially designed for high-temperature environments, although this needs datasheet verification. Internal pull-up resistors are likely integrated. Further datasheet examination is needed to clarify all precise specifications.
The microcontroller generally operates at 5V. It likely includes power-saving modes to reduce power consumption. The ceramic package provides enhanced thermal performance compared to plastic packages.