EN
  • EN
  • DE

M29F800AB-90M1

Part No M29F800AB-90M1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M29F800AB90M1 St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073596-M29F800AB-90M1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F800AB-90M1 CAD Model

Description

The M29F800AB-90M1 from STMicroelectronics is a high-speed 8 Mbit (1MB) Flash memory device, which is designed to be a versatile storage solution for a wide range of applications. This non-volatile memory chip offers an efficient 90ns access time, ensuring quick data retrieval and smooth performance for time-sensitive tasks.

Key Features

  • Memory Size: 8 Mbit (1 Megabyte)
  • Organization: The memory is organized as either 1M x 8-bit (Byte mode) or 512K x 16-bit (Word mode), which provides flexibility for various system designs.
  • Access Time: 90 nanoseconds
  • Boot Block: Features a boot block that allows for system firmware to be stored securely, enabling reliable booting processes.
  • Programming Voltage: 12V programming voltage for fast write operations.
  • Low Power Consumption: Offers low power consumption modes including standby and automatic power-saving features to reduce power usage during idle periods.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Package: Available in a 48-pin TSOP (Thin Small Outline Package) that is conducive for PCB (Printed Circuit Board) space-saving and is ideal for embedded applications.

Applications

The M29F800AB-90M1 Flash memory is designed for use in a diverse set of applications, including but not limited to:

  • Embedded Systems
  • Telecommunications Equipment
  • Automotive Electronics
  • Personal Computers
  • Consumer Electronics

Reliability and Durability

STMicroelectronics ensures that the M29F800AB-90M1 is manufactured to the highest quality standards, providing users with a reliable and durable memory solution. The device undergoes rigorous testing and validation processes to guarantee performance under various conditions.

Support and Resources

Technical documentation, application notes, and support are available from STMicroelectronics to facilitate the integration of the M29F800AB-90M1 into your design projects, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess