EN
  • EN
  • DE

AT90S8535-8AI

Part No AT90S8535-8AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AT90S8535
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566226-AT90S8535-8AI
Ultra Librarian 3D Model Ultra Librarian AT90S8535-8AI CAD Model

Description

Microchip Technology AT90S8535-8AI Microcontroller

The AT90S8535-8AI is an advanced microcontroller from Microchip Technology, designed for power-efficient operations in embedded systems. It is a member of Microchip's renowned AVR family, which is well-regarded for its architectural simplicity and ease of use. The AT90S8535-8AI is particularly suitable for applications requiring a balance between power consumption and processing capability, such as industrial control systems, automotive applications, and smart IoT devices.

This microcontroller operates at a clock speed of 8 MHz, providing a good trade-off between speed and power usage. It is built on a high-performance, low-power CMOS 8-bit microcontroller architecture, which ensures reliable operation even in challenging environmental conditions.

The AT90S8535-8AI comes with a robust set of features, including:

  • 8K bytes of In-System Programmable Flash: This allows for the storage of large application programs and provides the flexibility for firmware updates in the field.
  • 512 bytes EEPROM: Offers non-volatile memory for critical data that must be preserved between power cycles.
  • 512 bytes SRAM: Provides ample space for temporary data storage during operation.
  • 32 Programmable I/O Lines: These lines can be configured for various input/output tasks, making the microcontroller highly adaptable to different peripheral devices and interfaces.
  • 8-channel, 10-bit ADC: The analog-to-digital converter allows the microcontroller to interface with analog sensors and devices, expanding its range of applications.
  • Two 8-bit Timer/Counters with Separate Prescalers: These are essential for precise timekeeping and event counting in time-sensitive applications.
  • One 16-bit Timer/Counter with Separate Prescaler: Provides additional precision for tasks requiring more detailed time measurements.
  • Four PWM Channels: Pulse Width Modulation support is critical for controlling motors, dimming LEDs, and other applications requiring variable power output.
  • Byte-oriented Two-wire Serial Interface: Ensures easy communication with other microcontrollers and peripherals using I2C standard protocols.
  • Programmable Serial USART: Facilitates serial communication, enabling the microcontroller to connect with a wide array of serial devices.

With its comprehensive feature set and the backing of Microchip Technology's support and resources, the AT90S8535-8AI stands out as a versatile and dependable choice for designers and engineers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.2731 $124.2731
2+ $120.2644 $240.5288
3+ $116.2555 $348.7665
4+ $104.2290 $416.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
In Stock: 18 pieces Factory Stock: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess