EN
  • EN
  • DE

MC15XS3400DHFKR2

Part No MC15XS3400DHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH HIGH SIDE QUAD 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 6 V to 20 V
Supply Voltage - Operating 3 V to 5.5 V
Current - Output (Max) 6A
Rds On (Typ) 15 mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 24-PQFN (12x12)
Win Source Part Number 1073255-MC15XS3400DHFKR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC15XS3400DHFKR2 CAD Model

Description

The MC15XS3400DHFKR2 is a state-of-the-art quad high-side switch manufactured by NXP Semiconductors, designed to deliver exceptional performance in a wide array of automotive and industrial applications. This advanced device is engineered to efficiently control four separate output channels, each capable of handling high current loads, making it an ideal choice for driving resistive, inductive, or capacitive loads.

Key Features and Benefits

  • High Current Capability: Each of the four high-side switches can manage continuous current up to 15A, catering to the demands of high-power applications.
  • Wide Voltage Range: The device operates over a broad voltage range from 6V to 28V, ensuring versatility and stability in fluctuating voltage environments.
  • Advanced Protection: It incorporates smart overcurrent, overtemperature, and undervoltage shutdown features, along with an independent open load detection in ON and OFF state, providing robust protection for both the switch and the load.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for precise control and diagnostics, offering enhanced functionality and ease of integration into complex systems.
  • Flexible Configuration: Users can configure the MC15XS3400DHFKR2 for various applications thanks to its programmable current limit and selectable slew rate control, which minimizes electromagnetic interference (EMI).

Applications

The MC15XS3400DHFKR2 is particularly well-suited for automotive environments, where it can be used to control various types of loads such as bulbs, motors, and heaters. Its robust design also makes it an excellent choice for industrial applications requiring reliable high-side switch functionality.

Package and Quality

Encased in a compact 24-lead HSOP package, the MC15XS3400DHFKR2 not only saves space but also offers improved heat dissipation characteristics. NXP's commitment to quality ensures that this high-side switch meets the stringent requirements of automotive-grade performance, reliability, and longevity.

With its combination of high performance, advanced protection features, and flexible control options, the MC15XS3400DHFKR2 from NXP Semiconductors stands out as a superior choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess