EN
  • EN
  • DE

PIC12F629T-I/SN

Part No PIC12F629T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N T/R / IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 042144-PIC12F629T-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC12F629
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F629T-I/SN CAD Model

Description

The PIC12F629T-I/SN is a highly versatile and powerful microcontroller unit (MCU) produced by Microchip Technology, known for its compact design and robust feature set. This MCU is part of the PIC12 family, which is renowned for its suitability in a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Flash Memory: The device is equipped with 1.75KB of on-board flash memory, providing ample space for application code and data storage, which is essential for complex programming tasks.
  • RAM and EEPROM: It comes with 64 bytes of RAM and 128 bytes of EEPROM, allowing for efficient data handling and storage of configuration settings.
  • I/O Pins: The MCU offers 6 general-purpose I/O pins, giving developers the flexibility to interface with a variety of peripherals and sensors.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications and compatible with most electronic circuits.
  • Temperature Range: This MCU can operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • 8-bit Processor: The 8-bit architecture provides a balance between performance and power consumption, ideal for applications where efficiency is a priority.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP feature enables the microcontroller to be programmed after being placed in a circuit, facilitating easy updates and debugging.
  • Power-Saving Modes: Multiple power-saving modes are available to reduce energy consumption when the device is idle or in low-power operation.

Applications:

The PIC12F629T-I/SN is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control and automation
  • Medical devices
  • Smart home devices
  • Portable instrumentation

With its compact size in an 8-pin SOIC package, the PIC12F629T-I/SN is an excellent choice for projects where space is at a premium but performance cannot be compromised. Its ease of use, coupled with Microchip's comprehensive development tools, makes it an ideal choice for both beginners and experienced engineers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1937 $53.7165
105+ $0.9795 $102.8475
160+ $0.9489 $151.8240
220+ $0.9183 $202.0260
285+ $0.8876 $252.9660
380+ $0.7958 $302.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess