EN
  • EN
  • DE

PCM1850APJTG4

Part No PCM1850APJTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 96K 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 96k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number PCM185
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653723-PCM1850APJTG4
Ultra Librarian 3D Model Ultra Librarian PCM1850APJTG4 CAD Model

Description

The PCM1850APJTG4 is a high-performance, single-chip analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional audio quality and precision for a wide range of applications. With its advanced features and robust design, this ADC is an ideal choice for professional audio recording, broadcast systems, music instruments, and other audio processing applications where fidelity and accuracy are paramount.

Key Features

  • High-Resolution Audio: The PCM1850APJTG4 supports 24-bit linear PCM output data, ensuring detailed and high-quality audio capture.
  • Multiple Sampling Rates: This ADC can handle a variety of sampling rates ranging from 8 kHz to 96 kHz, allowing for flexibility in different recording scenarios.
  • Differential Inputs: It features differential analog input channels that provide improved noise immunity and reduce the likelihood of signal interference, ensuring cleaner audio recordings.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier (PGA) allows for precise control over input signal levels, making it suitable for a wide dynamic range of audio sources.
  • Single Power Supply: The PCM1850APJTG4 operates on a single 5V power supply, simplifying power management in system designs.
  • Flexible Interface: With a serial audio interface, this ADC offers easy integration with digital signal processors (DSPs) and microcontrollers, supporting I2S, left-justified, and right-justified data formats.

Applications

The PCM1850APJTG4 is well-suited for a variety of applications that require high-quality audio ADC capabilities:

  • Professional Audio Recording
  • Broadcast Systems
  • Audio Mixing Consoles
  • Music Instruments
  • AV Receivers
  • Digital Audio Effects Processors

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate 8 kHz to 96 kHz
Input Type Differential
Supply Voltage 5V
Interface Serial (I2S, LJ, RJ)

The PCM1850APJTG4 by Texas Instruments is a testament to the company's commitment to providing high-quality audio components that enhance the performance and functionality of audio systems worldwide.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4140 $56.4840
13+ $7.7244 $100.4172
21+ $7.4830 $157.1430
28+ $7.2416 $202.7648
36+ $7.0002 $252.0072
48+ $6.2760 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess