EN
  • EN
  • DE

AT90S4414-8JI

Part No AT90S4414-8JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1019812-AT90S4414-8JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90S4414-8JI CAD Model

Description

Product Overview: AT90S4414-8JI from Microchip Technology

The AT90S4414-8JI is a high-performance, low-power 8-bit AVR RISC-based microcontroller produced by Microchip Technology. This cutting-edge microcontroller combines 4KB of in-system self-programmable Flash memory, 128B EEPROM, 256B SRAM, 32 general-purpose I/O lines, 32 general-purpose working registers, a wide range of flexible timer/counters with compare modes, PWM channels, and multiple serial interfaces.

This versatile MCU operates at a frequency of up to 8 MHz, providing robust processing capabilities while maintaining energy efficiency. It is designed to support complex tasks in a variety of applications, such as industrial control systems, automotive, consumer electronics, and more. The AT90S4414-8JI is packaged in a 44-lead J-Lead Chip Carrier (JLCC), ensuring a compact footprint for space-constrained applications.

Key Features

  • Advanced RISC Architecture: With 118 instructions, most executable in a single clock cycle, the AT90S4414-8JI achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • In-System Programmable Flash: The 4KB of downloadable program memory enables easy firmware updates, enhancing the flexibility and longevity of applications.
  • Peripheral Features: Includes two 8-bit timer/counters with separate prescalers, a 16-bit timer/counter with a separate prescaler, compare mode, and capture mode. It also features a full duplex UART serial interface and an onboard analog comparator.
  • Comprehensive I/O: With 32 programmable I/O lines, the microcontroller can interface with a wide range of sensors, actuators, and other peripherals.
  • Operating Voltage: The device can operate within a voltage range of 4.0-6.0V, suitable for various power supply conditions.

Applications

The AT90S4414-8JI is designed for applications that require a balance between power efficiency and processing capability. It is ideal for battery-operated devices, portable instrumentation, smart cards, access control systems, and other embedded systems where space and power are at a premium.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess