EN
  • EN
  • DE

AT90PWM3B-16SU

Part No AT90PWM3B-16SU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 27
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 11x10b; D/A 1x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-SOIC
Win Source Part Number 1019791-AT90PWM3B-16SU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90PWM3B-16SU CAD Model

Description

The AT90PWM3B-16SU is a high-performance, low-power AVR® 8-bit microcontroller from the renowned Microchip Technology. This advanced piece of technology is designed to offer a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications, particularly those requiring precise pulse-width modulation (PWM).

Key Features:

  • Advanced RISC Architecture: With its enhanced RISC architecture, the AT90PWM3B-16SU provides a balanced performance across its instruction set, executing powerful instructions in a single clock cycle.
  • High Precision PWM: The microcontroller is equipped with high-resolution PWM channels that enable fine control over motor speed, lighting levels, and other analog outputs, which is critical for applications demanding precise control.
  • On-chip Analog Comparator: The inclusion of an analog comparator allows for quick and efficient voltage comparisons, which can be crucial for real-time decision-making processes within embedded systems.
  • Robust Peripheral Set: A variety of built-in peripherals, including I2C, SPI, and USART interfaces, provide versatile communication options for interfacing with other ICs, sensors, and devices.
  • Power Efficiency: The AT90PWM3B-16SU is designed for power-sensitive applications, offering multiple power-saving modes to ensure optimal consumption across various operational states.
  • Memory Resources: It comes with ample program and data storage, featuring Flash memory, EEPROM, and SRAM, to support complex applications and data-intensive tasks.
  • Package and Speed: This microcontroller is available in a 32-lead TQFP package and operates at a speed of up to 16MHz, providing a compact solution without compromising on processing speed.

Applications:

The AT90PWM3B-16SU is highly versatile and can be used in a variety of applications, such as:

  • Brushless DC motor control
  • LED lighting systems
  • Power supply management
  • Battery management systems
  • Industrial control systems
  • Automotive and maritime applications

Whether you're designing a sophisticated industrial control system or a simple LED dimmer, the AT90PWM3B-16SU from Microchip Technology offers the reliability, efficiency, and precision you need to drive your project forward.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess