Microchip Technology AT90PWM216-16SU
The AT90PWM216-16SU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed to deliver efficient power management and control in a compact package. This microcontroller is particularly well-suited for applications in motor control, lighting, power conversion, and battery management, offering a versatile solution for engineers looking to optimize their designs for energy efficiency and performance.
Key Features:
- Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the AT90PWM216-16SU provides a balanced combination of processing power and energy efficiency.
- PWM Channels: It features 6 PWM channels with complementary output and dead-time insertion capability, making it ideal for sophisticated control schemes in power electronic applications.
- High Precision: The inclusion of a 10-bit Analog-to-Digital Converter (ADC) with a fast conversion time enhances the precision of analog signal processing.
- Programmable Watchdog Timer: A fully programmable watchdog timer with internal oscillator ensures reliable operation and protection against system failures.
- On-chip Debugging: The device supports On-chip Debugging for enhanced development productivity, allowing real-time monitoring and debugging of the application.
- Power Efficiency: Its power-save mode with ADC Noise Reduction optimizes power consumption for battery-powered and power-sensitive applications.
Technical Specifications:
- Clock Speed: 16 MHz
- Flash Memory: 16 KB
- SRAM: 512 Bytes
- EEPROM: 512 Bytes
- Operating Voltage: 4.5V - 5.5V
- Temperature Range: -40°C to +85°C
- Packaging: 28-lead SOIC
The Microchip AT90PWM216-16SU microcontroller is an ideal choice for developers looking to create sophisticated and power-conscious applications. Its robust set of features and capabilities ensures that it can meet the demands of a wide range of industrial and consumer products, delivering both performance and reliability.