EN
  • EN
  • DE

HD6433238L08F

Part No HD6433238L08F
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164479-HD6433238L08F
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6433238L08F CAD Model

Description

The HD6433238L08F is a microcontroller manufactured by Hitachi, Ltd (now Renesas Electronics). It belongs to the H8/300H family of microcontrollers, known for their robust architecture and versatile peripheral set. This particular model is designed for embedded control applications requiring a balance of processing power and low power consumption.

Applications

  • Automotive Electronics: Employed in car audio systems, climate control units, and body control modules for managing various vehicle functions.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs), motor drives, and industrial sensors for real-time control and data acquisition.
  • Consumer Electronics: Integrated into digital cameras, home appliances, and audio equipment for controlling device operations and user interfaces.
  • Communication Equipment: Used in wireless communication devices, network controllers, and telecommunication systems for managing data transmission and protocol handling.
  • Medical Devices: Applied in medical instruments, patient monitoring systems, and diagnostic equipment for controlling device functions and data processing.

Features

  • H8/300H CPU Core: Based on the high-performance H8/300H CPU core with a rich instruction set and addressing modes.
  • On-Chip Memory: Includes on-chip ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data processing.
  • Timers and Counters: Features multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: Provides UART (Universal Asynchronous Receiver/Transmitter) and SCI (Serial Communication Interface) for serial data communication.
  • A/D Converter: Equipped with an analog-to-digital converter (ADC) for converting analog signals to digital data.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Interrupt Controller: Incorporates an interrupt controller for handling various interrupt sources and prioritizing interrupt requests.

Benefits

  • High Performance: The H8/300H CPU core provides high-performance processing capabilities for demanding embedded control applications.
  • Versatile Peripheral Set: The rich set of on-chip peripherals allows for flexible system design and integration.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Flexible Memory Options: On-chip ROM and RAM provide flexible memory options for program storage and data processing.
  • Easy Development: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.
  • Robust Architecture: The H8/300H architecture is known for its robustness and reliability in harsh environments.

Additional Details

The HD6433238L08F microcontroller typically operates at a clock frequency of 8 MHz. It supports various power-saving modes to minimize power consumption in standby and sleep states. The device is available in a variety of package options, including QFP and LQFP. Detailed technical specifications, including pinouts, electrical characteristics, and timing diagrams, can be found in the product datasheet. Due to its age, finding stock and comprehensive documentation might be challenging.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Mingtek
Lowest to $1.3456
Rochester Electronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Panasonic
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess