EN
  • EN
  • DE

AT90PWM161-16MN

Part No AT90PWM161-16MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series AVR® 90PWM Lighting
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name AT90PWM161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT90PWM161-16MN, AT90PWM16116MN
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912003-AT90PWM161-16MN
Ultra Librarian 3D Model Ultra Librarian AT90PWM161-16MN CAD Model

Description

Microchip Technology AT90PWM161-16MN

The AT90PWM161-16MN is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, tailored for a wide range of applications including motor control, lighting, power management, and battery charging. This microcontroller combines advanced RISC architecture with PWM (Pulse Width Modulation) capabilities, making it an ideal choice for engineers and designers who require precise control over power delivery and efficiency in their products.

Equipped with a 16MHz internal oscillator, the AT90PWM161-16MN offers robust processing capabilities while maintaining power efficiency. It operates at a voltage range of 2.7V to 5.5V, providing a flexible power supply solution for various applications. The device comes in a 32-lead QFN package, which is compact and suitable for space-constrained designs.

The microcontroller features 16KB of in-system self-programmable flash memory, 1KB of EEPROM, and 512 Bytes of internal SRAM. These memory options provide ample space for complex applications and allow for firmware updates in the field, increasing the longevity and adaptability of the end product.

One of the standout features of the AT90PWM161-16MN is its advanced PWM engine designed for high accuracy and resolution. This makes it particularly effective for applications that demand precise motor speed control or dimmable lighting solutions. The microcontroller supports up to six PWM channels with complementary output and dead-time insertion, enhancing its versatility in various control schemes.

Additional features include a 10-bit Analog-to-Digital Converter (ADC) with up to 12 multiplexed channels, On-chip Analog Comparator, and a Programmable Watchdog Timer with internal oscillator. These integrated peripherals reduce the need for external components, simplifying design and reducing overall system cost.

The AT90PWM161-16MN also supports a wide range of communication interfaces, including SPI, USART, and Two-Wire Interface (TWI), facilitating easy integration with other microcontrollers, sensors, and peripheral devices. With its robust feature set and Microchip's reputation for reliability, the AT90PWM161-16MN is a smart choice for your next project that demands efficient power control and processing capabilities.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess