Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 100 V
Load Current 6.75 A
On-State Resistance (Max) 75 mOhms
Termination Style PC Pin
Package / Case ISOPLUS264™
Supplier Device Package ISOPLUS264™
Base Product Number CPC1718
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 1348835-CPC1718J
Ultra Librarian 3D Model Ultra Librarian CPC1718J CAD Model

Description

The CPC1718J is a solid-state relay from the CPC series of OptoMOS relays.

  • Series: CPC
  • Configuration: SPST-NO
  • On-State Resistance (Max): 75 mOhms
  • Load Current: 6.75 A
  • Voltage Input: 1.2VDC
  • Load Voltage Range: 0 V to 100 V
  • Package: ISOPLUS264™
  • Termination Style: PC Pin

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
Need more? Email Us
ECAD model for 2964322
Sensata-Crydom
SSR RELAY SPST-NO 75A 80-530V
Need more? Email Us
ECAD model for A4875
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
ECAD model for CMXE200D3
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
ECAD model for 84137221
Sensata-Crydom
SSR RELAY SPST-NO 12A 24-280V
Need more? Email Us
ECAD model for DR24B12
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-660V
Need more? Email Us
ECAD model for CD4850W3V
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
ECAD model for H12D4850-10
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
ECAD model for CMRA6035
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
ECAD model for ED24D5R

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention