Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254394-SN74F377A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F377A CAD Model

Description

The SN74F377A from Texas Instruments is a high-performance, octal D-type flip-flop integrated circuit designed for applications requiring efficient and reliable storage of binary information. This device features a robust build that ensures consistent performance in a variety of electronic systems.

Key Features:

  • Logic Family: F
  • Flip-Flop Type: D-Type
  • Output Type: Non-Inverted
  • Propagation Delay Time: 6.5ns at 5V, 25°C
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: 20-PDIP (0.300", 7.62mm)
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Typical Power Dissipation: 200mW

The SN74F377A is designed with a clock enable (CLK EN) function that allows the flip-flops to store data when the clock enable signal is low, and the clock (CLK) input is on a positive-going transition. This feature enables users to effectively manage the timing of data capture, making the device particularly useful in synchronized data processing operations.

With its wide operating temperature range, the SN74F377A is suitable for demanding environments, ensuring reliability in industrial, automotive, and military applications. The device is housed in a 20-pin plastic dual-in-line package (PDIP), providing ease of integration into printed circuit boards (PCBs).

The SN74F377A's octal configuration and direct clear (CLR) input add to its versatility, enabling users to reset all the flip-flops simultaneously, which is critical for initializing systems and ensuring data integrity during power-up sequences.

Overall, the SN74F377A from Texas Instruments represents a reliable and efficient solution for digital storage and transfer applications, delivering high-speed performance and a feature set that meets the needs of advanced digital systems.

You May Also Be Interested in

UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9219 $62.2971
20+ $5.6796 $113.5920
31+ $5.5021 $170.5651
43+ $5.3246 $228.9578
55+ $5.1472 $283.0960
73+ $4.6146 $336.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention