EN
  • EN
  • DE

AT89LP51ED2-20AAU

Part No AT89LP51ED2-20AAU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series 89LP
Package Tray
Number of I/O 40
Family Name AT89LP51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843944-AT89LP51ED2-20AAU
Ultra Librarian 3D Model Ultra Librarian AT89LP51ED2-20AAU CAD Model

Description

Microchip Technology AT89LP51ED2-20AAU

The AT89LP51ED2-20AAU is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded system applications. This microcontroller is based on the industry-standard 80C51 architecture, ensuring compatibility with a wide range of existing software and hardware tools, while also providing enhanced features to support modern design requirements.

Operating at a frequency of up to 20MHz, the AT89LP51ED2-20AAU delivers robust processing capabilities for time-sensitive tasks. Its integrated 64KB of flash memory provides ample space for application code, which can be updated in-system through the device's ISP (In-System Programming) capability, making it ideal for firmware upgrades and maintenance.

The device comes in a 44-lead TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs. With 256 bytes of RAM and an additional 2048 bytes of auxiliary ERAM (Extended RAM), this microcontroller can handle demanding applications that require efficient data manipulation and storage.

Additional features of the AT89LP51ED2-20AAU include:

  • Three 16-bit timer/counters for precise event timing and pulse generation
  • Full-duplex enhanced UART for serial communication, which supports high-speed data transfers and multiprocessor communication
  • Eight-channel, 10-bit ADC (Analog-to-Digital Converter) for interfacing with analog sensors and inputs
  • Up to 40 programmable I/O lines that provide flexibility in interfacing with external devices
  • On-chip watchdog timer for system reliability and protection against software malfunctions
  • Power control modes including Idle and Power-down modes to optimize power consumption

Designed with power efficiency in mind, the AT89LP51ED2-20AAU is suitable for battery-operated and portable applications, where power consumption is a critical factor. Its robust feature set and performance capabilities make it an excellent choice for a variety of applications, including industrial control, consumer electronics, automation, and IoT devices.

Overall, the AT89LP51ED2-20AAU by Microchip Technology is a feature-rich and versatile microcontroller that combines the familiarity of the 8051 architecture with modern enhancements to meet the evolving demands of embedded system design.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess