EN
  • EN
  • DE

AT89LP4052-16XI

Part No AT89LP4052-16XI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 1019751-AT89LP4052-16XI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT89LP4052-16XI CAD Model

Description

Microchip Technology's AT89LP4052-16XI Microcontroller

The AT89LP4052-16XI is a high-performance, low-power microcontroller from Microchip Technology, designed to operate at a maximum frequency of 16MHz. Built on a powerful architecture, this microcontroller is part of the AT89LP family and is well-suited for a variety of applications that require efficient power management and reliable performance in space-constrained environments.

This 8-bit microcontroller is based on the industry-standard 8051 instruction set, providing compatibility with many existing 8051-based applications while delivering enhanced speed and reduced power consumption. The AT89LP4052-16XI offers 4KB of flash memory, providing ample space for application code and data storage. Its flash memory can endure thousands of write and erase cycles, ensuring longevity and reliability for long-term use.

The device operates at a voltage range of 2.4V to 5.5V, making it versatile for use in various power scenarios, from battery-operated devices to powered industrial systems. With its low-power idle and power-down modes, the AT89LP4052-16XI excels in applications that demand minimal power draw without sacrificing performance.

Features of the AT89LP4052-16XI include:

  • 32 programmable I/O lines that offer flexibility in interfacing with external peripherals.
  • A 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to interface directly with analog sensors and other input devices.
  • Two 16-bit timer/counters, which are essential for time-related operations such as pulse generation, measurement, and event counting.
  • UART serial communication for interfacing with other microcontrollers, computers, and serial devices.
  • An onboard oscillator to reduce external component count, thereby saving space and cost.

With its robust feature set, the AT89LP4052-16XI is ideal for a wide range of applications, including but not limited to consumer electronics, automation systems, smart sensors, and battery-operated devices. Its compact 44-TQFP (Thin Quad Flat Package) ensures a minimal footprint on the PCB, while its extended temperature range makes it suitable for harsh environments.

Microchip Technology provides comprehensive support for the AT89LP4052-16XI, including development tools, software libraries, and application notes to facilitate rapid development and deployment of applications centered around this versatile microcontroller.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess