Product Description: SN74LVC16245ADLR from Texas Instruments
The SN74LVC16245ADLR is a high-quality, 16-bit (dual-octal) non-inverting bus transceiver designed and manufactured by Texas Instruments. This product is equipped with D-type flip-flops and is designed for low-voltage (3.3-V) VCC operation, but with the capability to provide a TTL interface to a 5-V system environment.
This device is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. This device can be used as two 8-bit transceivers or one 16-bit transceiver. Directional control inputs (DIR1 and DIR2) determine the direction of data flow.
Key Features
- Operates From 1.65 V to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 6.5 ns at 3.3 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Supports Mixed-Mode Signal Operation on All Ports (5-V Input/Output Voltage With 3.3-V VCC)
- ESD Protection Exceeds JESD 22
Applications
This device is suitable for a wide range of applications, including:
- Communication and Telecom Systems
- Computing
- Industrial
- Personal Electronics
Package
The SN74LVC16245ADLR comes in an industry-standard package: TSSOP (DL) - 48. The package is designed for surface mounting and has a wide body and lead spacing for easy implementation.
In conclusion, the SN74LVC16245ADLR from Texas Instruments is a high-performance, versatile bus transceiver that delivers reliable, efficient performance in a variety of applications. Its compatibility with mixed-mode signal operation and its robust ESD protection make it a reliable choice for your data bus communication needs.