EN
  • EN
  • DE

AT89C5131A-DDV

Part No AT89C5131A-DDV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description C5131A 32K Flash Usb Ind, Dies/chip Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 80C51
Data Bus Width 8 b
RoHS Non-Compliant
Win Source Part Number 1001018-AT89C5131A-DDV
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C5131A-DDV CAD Model

Description

Microchip Technology's AT89C5131A-DDV

The AT89C5131A-DDV is a sophisticated microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful MCU is built on a high-performance architecture that combines the benefits of both RISC and CISC, known as Modified Harvard Architecture, which allows it to execute instructions efficiently and at high speeds.

At the heart of the AT89C5131A-DDV lies an 8-bit processor with a clock speed that can go up to 48 MHz, providing robust computational capabilities. The device features 32KB of flash memory, which is ideal for storing firmware and applications that require frequent updates due to its reprogrammability. Additionally, it is equipped with 1024 bytes of RAM, ensuring smooth operation and sufficient temporary data storage for complex tasks.

The MCU is designed with versatility in mind, including a full-speed USB 2.0 compliant module with inbuilt support for transfer rates up to 12 Mbit/s. This feature allows for easy integration with USB-enabled devices and systems, making it a perfect choice for modern USB-connected applications.

Furthermore, the AT89C5131A-DDV boasts a range of integrated peripherals that enhance its functionality. It includes a versatile 10-bit Analog-to-Digital Converter (ADC) with eight channels, enabling the MCU to interface with analog sensors and convert their readings into digital values for processing. The onboard UART (Universal Asynchronous Receiver/Transmitter) facilitates serial communication, which is essential for legacy systems and debugging purposes.

Security features are also a key aspect of this MCU, as it provides a 2KB Boot Flash section that can be used for secure bootloading, thereby protecting the integrity of the application code. Additionally, the AT89C5131A-DDV supports power-saving modes, making it an energy-efficient option for battery-operated devices.

With its comprehensive feature set, the AT89C5131A-DDV from Microchip Technology stands out as a robust and flexible MCU solution for industrial control, consumer electronics, PC peripherals, and many other embedded system applications. Its combination of processing power, memory options, connectivity, and security features make it a highly capable component for designers looking to develop sophisticated and reliable products.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess