EN
  • EN
  • DE

AT88SC0404CA-SU

Part No AT88SC0404CA-SU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURE MEMORY 8SOIC / Secure Memory 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tube
Product Status Obsolete
Programmable Verified
Type Secure Memory
Applications Embedded, Smart Card
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC0404
Standard Package 12,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566064-AT88SC0404CA-SU
Ultra Librarian 3D Model Ultra Librarian AT88SC0404CA-SU CAD Model

Description

The AT88SC0404CA-SU is a secure memory product from Microchip Technology, renowned for its advanced security features and robust data protection capabilities. This CryptoMemory® chip is designed for applications that require stringent security measures, such as financial systems, access control, and secure data storage.

Key Features:

  • Memory Size: The device comes with 4 Kbits of user memory, divided into four zones, each with its own set of access rights and passwords. This segmentation allows for flexible data management and enhanced security.
  • Security: It boasts an advanced level of security, featuring a 64-bit cryptographic engine, mutual authentication, encrypted checksum, and an anti-tearing mechanism. These features make it highly resistant to physical and logical attacks.
  • Endurance: The AT88SC0404CA-SU offers a minimum of 100,000 write/erase cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of at least 10 years, users can be assured that their information remains intact over a significant period without the need for periodic refreshing.
  • Communication: Communication with the device is carried out via a two-wire serial interface, which is compatible with I2C protocols, facilitating easy integration into existing systems.
  • Operating Conditions: The chip operates within a wide temperature range of -40°C to +85°C, making it suitable for use in various environmental conditions.
  • Package: Available in an 8-lead SOIC (Small Outline Integrated Circuit) package, the AT88SC0404CA-SU is compact and suitable for space-constrained applications.

Applications:

The AT88SC0404CA-SU is ideal for a variety of applications that prioritize security. These include smart cards, secure access modules, personal identification, secure tokens, and other systems where the integrity and confidentiality of the stored data are paramount.

With its combination of secure memory, strong cryptographic features, and high reliability, the Microchip Technology AT88SC0404CA-SU stands out as a superior choice for organizations looking to safeguard their sensitive data.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess