EN
  • EN
  • DE

AT88SC018-SU-CN

Part No AT88SC018-SU-CN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURITY COMPANION CHIP 8SOIC / Security Companion Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoCompanion™
Package Tube
Product Status Active
Programmable Not Verified
Type Security Companion Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC018
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 434315-AT88SC018-SU-CN
Ultra Librarian 3D Model Ultra Librarian AT88SC018-SU-CN CAD Model

Description

Microchip Technology's AT88SC018-SU-CN Secure Microcontroller

The AT88SC018-SU-CN is a cutting-edge secure microcontroller produced by the renowned manufacturer, Microchip Technology. This product is designed with a focus on security and reliability, making it an ideal choice for applications that require robust protection against various threats. The AT88SC018-SU-CN is part of Microchip's CryptoMemory® series, which is known for its high-security features and flexible memory configurations.

This secure microcontroller comes equipped with a host of features that ensure the safety of your data. It is built with a hardware-based random number generator, which is essential for creating secure cryptographic keys. Additionally, the device includes multiple sets of non-imposable 64-bit authentication keys, which provide a strong defense against unauthorized access.

The AT88SC018-SU-CN has a memory size of 1 Kbit, organized in a user-friendly manner to facilitate easy data storage and retrieval. The memory is divided into zones with individual access rights, allowing for a granular level of control over who can read, write, or use the data. This makes it suitable for applications that require compartmentalization of information, such as multi-user systems.

One of the standout features of this product is its ability to perform stream or MAC encryption, ensuring that data is securely transmitted without the risk of interception or tampering. The microcontroller also supports secured read and write access to memory, making it virtually impervious to attacks aimed at data manipulation.

The AT88SC018-SU-CN is packaged in a compact, surface-mountable SOIC-8 form factor, making it easy to integrate into a variety of hardware designs. Whether you're working on smart cards, access control systems, or secure personal identification, this secure microcontroller is an excellent choice that offers peace of mind with its advanced security measures.

With its robust security features, flexible memory organization, and ease of integration, the AT88SC018-SU-CN from Microchip Technology stands out as a reliable component for any application where data security is paramount.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess