EN
  • EN
  • DE

AT87F51-24JC

Part No AT87F51-24JC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 87F
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP Quick FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT87F51
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566051-AT87F51-24JC
Ultra Librarian 3D Model Ultra Librarian AT87F51-24JC CAD Model

Description

Microchip Technology's AT87F51-24JC Microcontroller

The AT87F51-24JC from Microchip Technology is a high-performance microcontroller that is part of the renowned AT87 series. This particular model is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, thanks to its robust feature set and reliable performance.

Key Features:

  • CPU: At the heart of the AT87F51-24JC is an 8-bit microcontroller that operates at a maximum frequency of 24MHz, providing ample processing power for complex operations and multitasking within embedded systems.
  • Memory: It comes equipped with a substantial on-chip memory, including flash memory, which allows for in-circuit reprogramming. This feature is invaluable for firmware updates and application adjustments post-deployment.
  • I/O Ports: The device boasts multiple general-purpose input/output (GPIO) ports, enabling it to interface with a variety of peripherals and sensors, thus offering great versatility in system design.
  • Power Efficiency: Designed with power efficiency in mind, the AT87F51-24JC is suitable for battery-operated devices, ensuring a longer operational lifespan while maintaining performance.
  • Temperature Range: It operates within an industrial temperature range, making it reliable in extreme conditions and suitable for outdoor applications.
  • Packaging: The microcontroller comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation.

Applications:

The versatility of the AT87F51-24JC allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Microchip Technology's AT87F51-24JC is a testament to the company's commitment to providing innovative and reliable microcontroller solutions. Its combination of processing power, memory capacity, I/O flexibility, and power efficiency makes it an excellent choice for designers and engineers looking to build sophisticated and robust electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess