EN
  • EN
  • DE

AT87F51-12JI

Part No AT87F51-12JI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203504-AT87F51-12JI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT87F51-12JI CAD Model

Description

Microchip Technology's AT87F51-12JI Microcontroller

The AT87F51-12JI is a high-performance microcontroller from Microchip Technology, a leading manufacturer in the semiconductor industry. This robust microcontroller is part of the popular 8051 family and is designed to support complex embedded systems in a wide range of applications.

Equipped with a powerful 8-bit CPU and 12 MHz clock frequency, the AT87F51-12JI delivers efficient processing capabilities for tasks that require quick data handling and real-time responses. Its integrated 4KB of flash memory offers ample space for application code, which is particularly useful in systems where in-circuit reprogramming is a necessity, providing a flexible and cost-effective solution for developers.

The device also features 128 bytes of RAM, which is essential for temporary data storage during operation. This small but crucial memory space allows for smooth and efficient multitasking, ensuring that applications run seamlessly without any lag.

With its 32 programmable I/O lines, the AT87F51-12JI allows for versatile connectivity options. These lines enable the microcontroller to interface with a variety of peripherals and sensors, making it an ideal choice for applications ranging from industrial control systems to consumer electronics.

Furthermore, the microcontroller supports a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in power supply design. Its low-power consumption makes it suitable for battery-operated devices where power efficiency is crucial.

The AT87F51-12JI comes in a 44-lead J-Lead Chip Carrier (JLCC) package, which is known for its reliability and ease of mounting on printed circuit boards (PCBs). This package is also advantageous for space-constrained applications due to its compact footprint.

In summary, the AT87F51-12JI from Microchip Technology is a versatile and powerful microcontroller that offers a balance of performance, memory, and I/O capabilities. Its adaptability and efficiency make it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Conexant Systems
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess