EN
  • EN
  • DE

AT87C51RB2-3CSUM

Part No AT87C51RB2-3CSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 40PDIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 87C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIL
Base Product Number AT87C51RB2
Standard Package 59 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566047-AT87C51RB2-3CSUM
Ultra Librarian 3D Model Ultra Librarian AT87C51RB2-3CSUM CAD Model

Description

Microchip Technology AT87C51RB2-3CSUM Microcontroller

The AT87C51RB2-3CSUM is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded control systems. Based on the well-established MCS-51 instruction set, this microcontroller is perfect for applications that require a balance between power consumption and processing capability.

At the heart of the AT87C51RB2-3CSUM is an 8-bit CPU which, coupled with a wide range of integrated peripherals, makes it an ideal candidate for automation, industrial control, and other sophisticated control systems. The device operates at a maximum frequency of 60 MHz, providing quick and efficient processing for time-sensitive tasks.

This microcontroller comes with 32KB of flash memory, allowing ample space for application code, which is essential for complex programs and systems. Additionally, it is equipped with 1KB of RAM, ensuring smooth operation and data manipulation. The memory architecture also includes 2048 bytes of EEPROM, which is perfect for storing configuration parameters and non-volatile data that must be preserved across power cycles.

Connectivity and interfacing are key strengths of the AT87C51RB2-3CSUM. It includes a full-duplex UART for serial communication, which can be used to interface with other microcontrollers, computers, or peripheral devices. Furthermore, it offers a range of I/O ports for versatile connection options, ensuring that it can be integrated into a wide array of electronic systems.

For enhanced reliability and functionality, the AT87C51RB2-3CSUM features a watchdog timer to prevent system hang-ups and two data pointers to speed up data movement operations. It also supports power-saving modes like idle and power-down modes, which are critical for battery-operated devices.

The AT87C51RB2-3CSUM is available in a PLCC-44 packaging, which provides a compact footprint while allowing for robust physical connections to a circuit board. This microcontroller is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry.

Whether you are designing an advanced control system or looking for a dependable microcontroller for your next project, the AT87C51RB2-3CSUM offers an excellent blend of performance, memory, and integrated features to meet your needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess