EN
  • EN
  • DE

DIO3202ALP10

Part No DIO3202ALP10
Manufacturer dioo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976703-DIO3202ALP10
Categories OEM Parts(C-E)
Manufacturer dioo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIO3202ALP10 CAD Model

Description

The DIO3202ALP10 is a protection device designed by dioo, likely an overvoltage protection (OVP) or transient voltage suppression (TVS) diode. It's intended to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications

  • Protecting I/O ports in microcontrollers from ESD.
  • Safeguarding power supply inputs from voltage transients.
  • Protecting sensitive circuitry in automotive electronics.
  • Protecting data lines in communication interfaces (e.g., USB, Ethernet).
  • Use in industrial control systems to protect against voltage spikes.

Features

  • Low Clamping Voltage: Provides effective protection by limiting voltage surges to a safe level.
  • Fast Response Time: Quickly responds to voltage transients to prevent damage to protected components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Small Package: The ALP10 package allows for compact placement on circuit boards.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits

  • Improved System Reliability: Protects sensitive components from damage due to voltage surges and ESD.
  • Reduced Downtime: Prevents failures caused by voltage transients, minimizing downtime.
  • Enhanced Product Lifespan: Extends the lifespan of electronic devices by protecting them from electrical stress.
  • Simplified Design: Easy to implement with minimal external components.
  • Compliance with Standards: Helps meet regulatory requirements for ESD and surge protection.

Additional Details

The DIO3202ALP10 is typically connected between the protected line and ground. During a voltage surge, the device clamps the voltage to a safe level, diverting the excess current to ground. It's crucial to select the appropriate protection device based on the voltage and current characteristics of the protected circuit. Consult the datasheet for specific electrical characteristics, surge ratings, and application recommendations.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,162 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess