EN
  • EN
  • DE

AT87C5101-TDSUV

Part No AT87C5101-TDSUV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 8 BIT, OTPROM,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 87C
Package Bulk
Product Status Active
Programmable Not Verified
Core Size 8-Bit
Program Memory Type OTP
Base Product Number AT87C5101
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1316170-AT87C5101-TDSUV
Ultra Librarian 3D Model Ultra Librarian AT87C5101-TDSUV CAD Model

Description

The AT87C5101-TDSUV is a state-of-the-art microcontroller from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the renowned AT8x family, known for its robust performance and reliability in a wide range of applications.

Key Features

  • High-Performance Architecture: The AT87C5101-TDSUV boasts an advanced architecture that ensures fast processing speeds, making it ideal for applications requiring quick data handling and real-time responses.
  • Memory: Equipped with a generous amount of on-chip memory, this microcontroller facilitates efficient data storage and retrieval, which is essential for complex software applications.
  • Power Efficiency: Designed with power efficiency in mind, the AT87C5101-TDSUV ensures minimal power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Robust I/O Capabilities: With multiple input/output options, this microcontroller can easily interface with various peripherals, sensors, and other electronic components, enhancing its versatility in system design.
  • Programmability: The device is easily programmable, allowing developers to customize its operation to suit specific application requirements.
  • Temperature Range: The AT87C5101-TDSUV operates reliably across a wide temperature range, ensuring consistent performance in harsh environmental conditions.

Applications

The AT87C5101-TDSUV is suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Support

Microchip Technology is committed to the highest standards of quality and provides comprehensive technical support for the AT87C5101-TDSUV. Customers can access a wide range of resources, including datasheets, reference designs, and development tools, to accelerate the product development process and bring their innovations to market faster.

Whether you're developing the next generation of smart gadgets or enhancing industrial automation, the AT87C5101-TDSUV offers the performance, efficiency, and adaptability you need to create cutting-edge solutions.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess