EN
  • EN
  • DE
  • IT

AT8563TS

Part No AT8563TS
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143610-AT8563TS
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT8563TS CAD Model

Description

Microchip Technology Product AT8563TS Overview

The AT8563TS from Microchip Technology is a state-of-the-art integrated circuit designed for precision and performance in a wide range of applications. This product is part of Microchip's extensive portfolio of microcontrollers and analog semiconductors, delivering innovative solutions for the ever-evolving electronics industry.

Key Features

  • High Performance: The AT8563TS is built to provide reliable and efficient operation, ensuring that your applications run smoothly and effectively.
  • Low Power Consumption: With energy efficiency in mind, this product has been optimized to consume minimal power, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Versatility: The chip's flexible design allows it to be used in a variety of applications, from industrial control systems to consumer electronics, automotive, and IoT devices.
  • Robust Design: Microchip Technology is known for producing durable and robust components. The AT8563TS is no exception and is built to withstand the rigors of demanding environments.

Applications

The AT8563TS can be utilized in an array of applications which include:

  • Smart Home Devices
  • Automotive Systems
  • Industrial Control Units
  • Portable Electronics
  • Health and Medical Equipment
  • Internet of Things (IoT) Devices

Technical Specifications

The AT8563TS boasts impressive technical specifications that enable it to meet the requirements of a diverse set of applications:

  • Manufacturer: Microchip Technology
  • Product Category: Microcontrollers / Analog Semiconductors
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: TSOP, TSSOP, QFN, or other specific packaging based on product variation

Quality and Support

Microchip Technology provides comprehensive technical support and resources for the AT8563TS, including datasheets, reference designs, and customer service. Additionally, the company's commitment to quality ensures that each product, including the AT8563TS, meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
Need more? Email Us
Fuji Electric
Need more? Email Us
Texas Instruments
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess