EN
  • EN
  • DE

AT83EC5136-PLTUL

Part No AT83EC5136-PLTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH / 80C52 - Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Package Tray
Core Processor 80C52
Core Size 8-Bit
Speed 48MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number AT83EC5136
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342686-AT83EC5136-PLTUL
Ultra Librarian 3D Model Ultra Librarian AT83EC5136-PLTUL CAD Model

Description

The AT83EC5136-PLTUL is a cutting-edge microcontroller product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with a focus on efficiency and performance, this product is tailored for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High-Performance CPU: The AT83EC5136-PLTUL is powered by a high-speed processor core, providing robust computational capabilities to handle complex tasks and algorithms.
  • Advanced Peripherals: It comes equipped with a variety of peripherals, including multiple serial communication interfaces, which allow for versatile connectivity options and ease of integration into various systems.
  • Low Power Consumption: This microcontroller is designed for energy efficiency, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Security Features: With built-in security features, the AT83EC5136-PLTUL ensures data protection and secure communication, which is essential for today's connected devices.
  • Extensive Memory Options: The device offers ample memory resources, including flash memory and RAM, to support complex applications and data storage requirements.

Applications

The versatility of the AT83EC5136-PLTUL makes it suitable for a myriad of applications, including:

  • Automotive systems, such as engine control units and infotainment
  • Industrial control systems, including automation and process control
  • Consumer electronics, like smart home devices and wearables
  • Internet of Things (IoT) devices requiring secure and reliable operation

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The AT83EC5136-PLTUL is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the demands of the environments in which it will be used.

Support and Resources

Customers choosing the AT83EC5136-PLTUL can benefit from Microchip Technology's extensive support network, including technical documentation, development tools, and a community of experts to assist with product development and deployment.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess