EN
  • EN
  • DE

AT83C23OK203-RATUM

Part No AT83C23OK203-RATUM
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description CardMan® Smart@Link | IC 8051 MCU W/SMART CARD 32VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Interface USB
Supply Voltage (V) 3V ~ 5.5V
Family Part Number AT83C23
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 709523-AT83C23OK203-RATUM
Family Name AT83C23OK
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT83C23OK203-RATUM CAD Model

Description

The AT83C23OK203-RATUM is a sophisticated integrated circuit from Microchip Technology, designed to cater to a wide array of applications that require high reliability and performance. This product is part of Microchip's renowned series of microcontrollers and integrated circuits that are recognized for their quality, durability, and versatility.

The AT83C23OK203-RATUM is built with advanced technology, ensuring that it operates efficiently under various conditions. It is well-suited for use in demanding environments, making it an ideal choice for industrial, automotive, and consumer electronics applications. The device boasts a robust design that can withstand extreme temperatures and electrical fluctuations, ensuring consistent performance and a long operational life.

As a product of Microchip Technology, the AT83C23OK203-RATUM benefits from the company's commitment to providing high-quality components that are designed with the latest innovations in microcontroller technology. This ensures that the device is not only reliable but also equipped with the features necessary to support the development of cutting-edge electronics.

The AT83C23OK203-RATUM is characterized by its ease of integration into various systems. Its compact size and standard pin configuration allow for seamless installation in a wide range of products without the need for extensive modifications. Additionally, Microchip provides comprehensive technical support and detailed documentation, which simplifies the development process for engineers and developers.

For those looking to incorporate a reliable and high-performing integrated circuit into their products, the AT83C23OK203-RATUM from Microchip Technology is an excellent choice. Its combination of durability, performance, and support from a leading manufacturer in the industry makes it a valuable component for any project that demands the best in electronic circuitry.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess