EN
  • EN
  • DE

AT8358Z53-JZNT-2

Part No AT8358Z53-JZNT-2
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description INTEGRATED CIRCUIT / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Active
Base Product Number AT8358
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 962501-AT8358Z53-JZNT-2
Ultra Librarian 3D Model Ultra Librarian AT8358Z53-JZNT-2 CAD Model

Description

The AT8358Z53-JZNT-2 is a cutting-edge microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance MCU is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

Key Features:

  • Advanced Core: At the heart of the AT8358Z53-JZNT-2 lies a powerful core that is capable of executing instructions at a high speed, ensuring swift processing and task management.
  • Memory: This MCU comes equipped with ample memory resources, including high-speed flash memory for program storage, and SRAM for data, which allows for efficient code execution and data handling.
  • Connectivity: With its robust set of connectivity options, the AT8358Z53-JZNT-2 facilitates seamless communication with peripherals and other devices, making it an ideal choice for IoT applications and complex embedded systems.
  • Low Power Consumption: Designed for energy-sensitive applications, this MCU operates with minimal power consumption without compromising performance, extending the battery life of portable and remote devices.
  • Robust Security: Security is a top priority for the AT8358Z53-JZNT-2, featuring advanced security measures to protect against unauthorized access and ensure data integrity.
  • Peripherals: A wide array of built-in peripherals such as timers, counters, ADCs, and communication interfaces enhance the functionality and flexibility of the MCU, allowing it to adapt to a variety of roles within an embedded system.

Applications:

The versatility of the AT8358Z53-JZNT-2 makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its robust set of features and capabilities, the AT8358Z53-JZNT-2 from Microchip Technology stands out as a reliable and versatile MCU solution for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess