EN
  • EN
  • DE

AT80C52X2-SLSUM.

Part No AT80C52X2-SLSUM.
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046617-AT80C52X2-SLSUM.
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT80C52X2-SLSUM. CAD Model

Description

Microchip Technology's AT80C52X2-SLSUM Microcontroller

The AT80C52X2-SLSUM is a high-performance microcontroller from Microchip Technology, designed to offer a robust set of features for embedded systems that require reliable and efficient control operations. This microcontroller is based on the well-established MCS-51 architecture, making it a versatile choice for a wide range of applications in industrial control, consumer electronics, and automotive systems.

Key Features

  • Core: The AT80C52X2 comes with an 8-bit CPU which provides a solid foundation for executing instructions with precision and speed.
  • Memory: It boasts a generous 256 bytes of internal RAM, along with 8KB of in-system programmable (ISP) Flash memory. This ample memory capacity allows for efficient data storage and code management.
  • Speed: Operating at a frequency of up to 40 MHz, this microcontroller ensures swift processing capabilities, making it suitable for time-critical tasks.
  • I/O Ports: With 32 programmable I/O lines, the AT80C52X2 provides ample interfacing opportunities, allowing for flexible connection with a variety of peripherals and external modules.
  • Power Management: It features power control modes such as Idle and Power-down modes, which help reduce power consumption and extend the life of battery-operated devices.
  • Timer/Counters: Three 16-bit timers/counters are included, enabling precise timing operations, event counting, and interval measurement.
  • Serial Communication: A full-duplex serial port is available, facilitating serial communication for networking purposes or interfacing with other serial devices.
  • Interrupts: The device supports a total of nine interrupt sources with two priority levels, ensuring responsive and manageable interrupt-driven programming.

Applications

The AT80C52X2-SLSUM is ideal for applications that demand high levels of control, such as:

  • Home automation systems
  • Industrial control systems
  • Automotive electronics
  • Smart sensors and instrumentation
  • Communication devices

With its robust set of features and Microchip Technology's reputation for quality, the AT80C52X2-SLSUM is a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess