EN
  • EN
  • DE

AT73C225J

Part No AT73C225J
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Base Product Number AT73C225
Standard Package 576 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 62614-AT73C225J
Ultra Librarian 3D Model Ultra Librarian AT73C225J CAD Model

Description

The AT73C225J from Microchip Technology is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding needs of modern portable and wearable devices. This compact, high-efficiency component is engineered to provide a reliable power solution that maximizes battery life while ensuring stable operation across various applications.

Key Features:

  • Versatile Power Supply: The AT73C225J offers a multi-channel architecture, featuring several regulated outputs that are optimized for powering microprocessors, memory, and peripheral devices.
  • High Efficiency: It incorporates advanced switching regulators and linear regulators, which work together to provide high efficiency and minimize power loss during operation.
  • Low Noise Performance: The design of the AT73C225J focuses on low noise output, which is crucial for sensitive RF and analog circuits, ensuring minimal interference and optimal performance.
  • Programmable Output Voltage: The output voltage levels are programmable, allowing designers to fine-tune the power supply to match specific requirements of the target application.
  • Integrated Battery Charger: An integrated battery charging circuit supports efficient charging of Li-Ion and Li-Polymer batteries with thermal protection and charge status indication.
  • Power Sequencing: Built-in power sequencing simplifies system design by managing the power-up and power-down order of connected subsystems, enhancing system reliability.
  • Small Footprint: The compact QFN package is designed to occupy minimal board space, making it an ideal choice for space-constrained applications.

Applications:

The AT73C225J is suitable for a wide range of applications, particularly where efficient power management is critical. It is an excellent choice for:

  • Portable Media Players
  • Handheld GPS Devices
  • Wearable Technology
  • Smartphones and Tablets
  • Healthcare Devices

With its robust feature set and flexible design, the Microchip Technology AT73C225J PMIC is a powerful solution for powering the next generation of portable devices, ensuring they operate longer and more reliably.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7103 $60.9721
17+ $7.1471 $121.5007
26+ $6.9237 $180.0162
35+ $6.7003 $234.5105
45+ $6.4770 $291.4650
60+ $5.8069 $348.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess