EN
  • EN
  • DE

TDA8541T

Part No TDA8541T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1 W BTL audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266339-TDA8541T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8541T CAD Model

Description

Introducing the TDA8541T: Your Compact Audio Solution

The TDA8541T is a high-quality, low-voltage power amplifier designed by the renowned semiconductor manufacturer, NXP Semiconductors. This product is specifically engineered to meet the rigorous demands of portable and miniaturized audio applications. With its small footprint and exceptional performance, the TDA8541T stands out as an ideal solution for designers looking to enhance the audio experience in their projects.

Key Features of the TDA8541T

  • Amplifier Type: The TDA8541T is a mono BTL output amplifier, which means it's capable of driving a speaker directly without the need for coupling capacitors, thus saving space and cost on your PCB design.
  • Power Supply Range: It operates over a wide power supply range from 1.0V to 6.0V, making it versatile for various applications, from battery-operated devices to automotive audio systems.
  • Low Quiescent Current: The device boasts an impressively low quiescent current, which ensures minimal power consumption when the amplifier is in idle mode, thus prolonging battery life in portable applications.
  • Output Power: Despite its compact size, the TDA8541T delivers an output power of 1 W, enough to produce clear and loud audio through a small speaker in personal electronics.
  • Protection Features: It includes built-in thermal protection and short-circuit protection, providing a safeguard for both the amplifier and the speaker against potential damage.

Applications

The TDA8541T is incredibly well-suited for a variety of applications where space and power efficiency are critical. It's commonly used in:

  • Portable devices such as mobile phones, PDAs, and handheld gaming devices
  • Small audio devices like personal media players and portable speakers
  • Alarm circuits and buzzers in industrial and automotive systems

Why Choose the TDA8541T?

For designers and engineers looking for a reliable, cost-effective audio amplification solution, the TDA8541T by NXP offers a blend of performance and convenience. Its robust design, coupled with NXP's commitment to quality, ensures that your audio applications will deliver consistent and high-quality sound output. Whether you're working on a new portable gadget or upgrading an existing system, the TDA8541T provides a sound foundation for your audio needs.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
IXYS
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Microchip Technology
Lowest to $6.2562

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7860 $107.5720
3+ $44.1314 $132.3942
5+ $42.7523 $213.7615
6+ $41.3733 $248.2398
8+ $39.9942 $319.9536
10+ $35.8570 $358.5700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess