EN
  • EN
  • DE

AT49F02090JC

Part No AT49F02090JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046569-AT49F02090JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49F02090JC CAD Model

Description

Microchip Technology AT49F020-90JC Flash Memory

The AT49F020-90JC is a high-performance 2-megabit Flash memory component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is designed with a focus on reliability and speed, making it an ideal choice for a wide range of applications in the computing, telecommunications, automotive, and industrial markets.

With a storage capacity of 2 megabits, the AT49F020-90JC offers ample space for firmware storage, boot code, or other critical data that requires non-volatile memory. The device operates at a standard 5V power supply, which is compatible with many legacy systems and simplifies integration into existing designs.

The AT49F020-90JC features a 90 nanosecond access time, enabling fast read operations that are essential for high-speed microprocessors and the efficient operation of sophisticated electronic systems. This quick access time ensures that systems using this Flash memory can boot rapidly and retrieve stored data without significant latency.

This Flash memory is organized as 256K x 8, providing a flexible and easy-to-manage data structure. Its JEDEC standard 32-pin PLCC (Plastic Leaded Chip Carrier) packaging makes it both durable and convenient for PCB (Printed Circuit Board) mounting. Additionally, the AT49F020-90JC supports sector erase capability, allowing for selective data erasure and efficient memory management.

One of the key features of the AT49F020-90JC is its programming and erase cycles. The device is rated for a minimum of 10,000 program/erase cycles, ensuring long-term reliability and endurance for applications that require frequent data updates. Furthermore, the data retention is rated at a minimum of 20 years, providing peace of mind for applications where data integrity over time is critical.

Microchip Technology's commitment to quality means that the AT49F020-90JC is designed to meet the rigorous standards required for industrial and automotive applications. Its operation is specified for a temperature range of -40°C to +85°C, making it suitable for use in environments that experience extreme temperatures.

In summary, the AT49F020-90JC from Microchip Technology is a robust, reliable, and fast Flash memory solution that offers long-term data retention, sector erase features, and easy integration, making it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess