EN
  • EN
  • DE

EP600DC-35

Part No EP600DC-35
Manufacturer Intel
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174304-EP600DC-35
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP600DC-35 CAD Model

Description

The EP600DC-35 is an Erasable Programmable Logic Device (EPLD) from Intel (formerly Altera). EPLDs are programmable logic devices that allow designers to implement custom digital circuits using a programmable array of logic gates and interconnects. The EP600DC-35 offers a specific number of logic gates and is programmed using specialized programming tools.

Applications

  • Address Decoding: Decoding memory addresses in embedded systems.
  • Glue Logic: Implementing simple control logic between different integrated circuits.
  • State Machines: Implementing control sequences in various electronic systems.
  • Peripheral Control: Controlling peripherals such as displays, keyboards, and sensors.
  • Prototyping: Creating prototypes of digital circuits for testing and validation.

Features

  • Erasable Programmable Logic: Can be reprogrammed multiple times using an EPROM-based technology.
  • Programmable Logic Gates: Contains a configurable array of AND and OR gates.
  • Programmable Interconnects: Allows for flexible routing of signals between logic gates.
  • TTL Compatible: Operates with standard TTL logic levels.
  • High Speed: Offers a relatively fast propagation delay for logic signals.

Benefits

  • Flexibility: Allows for customization of digital circuits to meet specific requirements.
  • Reduced Chip Count: Integrates multiple logic functions into a single device.
  • Simplified Design: Simplifies the design process compared to discrete logic circuits.
  • Reduced Board Space: Requires less board space compared to discrete logic circuits.
  • Faster Time-to-Market: Allows for rapid prototyping and development of custom logic circuits.

The EP600DC-35 features a specific number of macrocells or equivalent logic gates, as well as a programmable interconnect array that allows designers to connect the logic gates in a variety of configurations. The device is typically programmed using a device programmer that applies specific voltages to the programming pins, erasing the previous configuration and writing the new configuration into the EPROM cells. The -35 designation typically refers to the speed grade of the device, with lower numbers indicating faster propagation delays. Detailed specifications on the precise logic capacity, propagation delays, and programming requirements can be found in the Intel (Altera) EP600DC-35 datasheet.

The EP600DC-35 provides a flexible and efficient way to implement custom digital logic circuits, offering a cost-effective solution for a wide range of applications. While now considered legacy technology, it provided a crucial step in the development of more complex programmable logic devices.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Xilinx Inc.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Panjit
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess