EN
  • EN
  • DE

AT49BV322A-70CI

Part No AT49BV322A-70CI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT 70NS 48CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 70ns
Supply Voltage - Operating 2.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 48-CBGA (6x8)
Win Source Part Number 1019572-AT49BV322A-70CI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49BV322A-70CI CAD Model

Description

Microchip Technology AT49BV322A-70CI

The AT49BV322A-70CI, from the renowned semiconductor manufacturer Microchip Technology, is a high-performance Flash memory chip designed to cater to the rigorous demands of modern electronic applications. This device is a perfect fit for a wide range of uses, including but not limited to, embedded systems, telecommunications, automotive industries, and IoT devices that require reliable and durable non-volatile memory storage.

Key Features:

  • Memory Capacity: The AT49BV322A-70CI boasts a substantial memory capacity of 32Mbit, allowing for ample storage space for firmware, boot code, and data logging.
  • Access Time: With a fast access time of 70ns, this memory chip ensures quick data retrieval, enhancing the performance of the system it is integrated into.
  • Interface: The device operates with a straightforward parallel interface, facilitating easy integration with a variety of microcontrollers and processors.
  • Supply Voltage: It operates at a standard supply voltage, typically ranging from 2.7V to 3.6V, providing flexibility in power-sensitive applications.
  • Temperature Range: Designed to withstand extreme conditions, the AT49BV322A-70CI can operate over an industrial temperature range, making it suitable for environments that experience varying temperatures.
  • Packaging: The chip comes in a robust 48-pin TSOP (Thin Small Outline Package) that ensures a compact footprint while allowing for efficient thermal dissipation.

Reliability and Durability:

The AT49BV322A-70CI is engineered for reliability. Microchip Technology's commitment to quality means this Flash memory chip is built to endure and maintain data integrity over extensive read/write cycles. It is also designed to be tolerant to environmental stress, ensuring data preservation even under harsh conditions.

Applications:

With its combination of features, the AT49BV322A-70CI is versatile enough to be utilized in a myriad of applications. It is particularly useful in scenarios where high-density, non-volatile memory is crucial, such as in advanced communication systems, consumer electronics, industrial control units, and medical devices that require long-term reliable storage.

Overall, the AT49BV322A-70CI from Microchip Technology represents a reliable and efficient solution for designers who need a dependable Flash memory resource in their electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess